Murphy Industrial Products Inc. Over the Tire Strap 2x15OTSCH

Description
#302535 Weight _ lbs. Over the Tire Strap w/ Ratchet & Cluster Hooks (RTJ). Working Load Limit 3,000 lbs.
Description
#302535 Weight _ lbs. Over the Tire Strap w/ Ratchet & Cluster Hooks (RTJ). Working Load Limit 3,000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Over the Tire Strap - 2x15OTSCH - Murphy Industrial Products Inc.
Houston, TX, USA
Over the Tire Strap
2x15OTSCH
Over the Tire Strap 2x15OTSCH
#302535 Weight _ lbs. Over the Tire Strap w/ Ratchet & Cluster Hooks (RTJ). Working Load Limit 3,000 lbs.

#302535 Weight _ lbs.
Over the Tire Strap w/
Ratchet & Cluster Hooks (RTJ).
Working Load Limit 3,000 lbs.

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 2x15OTSCH
Product Name Over the Tire Strap
Type Axle/ Wheel Strap
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3150 inch (8 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 377344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 1.02 inch (26 mm)
Strap Material Galvanised steel
View Details
21
Specs
Length 21 inch (533 mm)
Type Bungee Cord
Strap Material Rubber
View Details
1” x 25’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks - 1x25RTDVCSH - Murphy Industrial Products Inc.
Specs
Length 300 inch (7620 mm)
Width 1 inch (25.4 mm)
Working Load 1200 lbs (544 kg)
View Details