Murphy Industrial Products Inc. 2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks 2x10RTDWH

Description
#244520 Weight 2 lbs. 2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks Workload Limit 3,000 lbs
Description
#244520 Weight 2 lbs. 2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks Workload Limit 3,000 lbs

Suppliers

Company
Product
Description
Supplier Links
2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks - 2x10RTDWH - Murphy Industrial Products Inc.
Houston, TX, USA
2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks
2x10RTDWH
2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks 2x10RTDWH
#244520 Weight 2 lbs. 2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks Workload Limit 3,000 lbs

#244520 Weight 2 lbs.
2” x 10’ Ratchet Tiedown
Assembly w/ Wire Hooks
Workload Limit 3,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 2x10RTDWH
Product Name 2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Web Lashing POWERTEX Trucker r-PET Length 10 - 701401002200250 - Certex UK
Specs
Length 0.3937 inch (10 mm)
Width 1.97 inch (50 mm)
Working Load 56.2 lbs (25.49 kg)
View Details
Fixing Straps - 291054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.6693 inch (17 mm)
Strap Material Galvanised steel
View Details
Rope Ratchet Tie Downs -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 180 inch (4572 mm)
Width 0.2500 inch (6.35 mm)
Working Load 150 lbs (68.03 kg)
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details