TFC Ltd. Self Clinch Studs, Non Flush Self Clinch Studs, Non Flush

Description
STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat treated STCHS - 300 Series Stainless steel Finish: STCH - Zinc (ASTM B633-85) Clear STCHS - Passivated (ASTM A380) Thread: 6G ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness of B-70 or less
Description
STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat treated STCHS - 300 Series Stainless steel Finish: STCH - Zinc (ASTM B633-85) Clear STCHS - Passivated (ASTM A380) Thread: 6G ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness of B-70 or less

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Studs, Non Flush - Self Clinch Studs, Non Flush - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Studs, Non Flush
Self Clinch Studs, Non Flush
Self Clinch Studs, Non Flush Self Clinch Studs, Non Flush
STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat treated STCHS - 300 Series Stainless steel Finish: STCH - Zinc (ASTM B633-85) Clear STCHS - Passivated (ASTM A380) Thread: 6G ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness of B-70 or less

STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly.
Material:

STCH - Carbon steel, heat treated
STCHS - 300 Series Stainless steel


Finish:

STCH - Zinc (ASTM B633-85) Clear
STCHS - Passivated (ASTM A380)


Thread:

6G ISO Metric
Imperial Class 2A, MIL-S-7742


Use in:

Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness of B-70 or less

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Studs
Product Number Self Clinch Studs, Non Flush
Product Name Self Clinch Studs, Non Flush
Attachment Threaded
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
Stud - 938A4/316L1204088 - BUMAX®
Specs
Design Units Metric
Metric M12
Length 1.57 inch (40 mm)
View Details
Blind Threaded Studs - Metric - AESS-470-2-0-20-0-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Alloy Steel Studs - 37972 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details