TFC Ltd. Self Clinch Studs, High Torque Self Clinch Studs, High Torque

Description
SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless steel SHCHHB - Phosphor Bronze CDA-510 Finish: SHCHH - Zinc (ASTM B633-85) Clear SHCHHS - Passivated (ASTM A380) SHCHHB - None Thread: 6G ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness as follows: SHCHH - Materials with HRB-85 or less SHCHHS - Materials with HRB-70 or less SHCHHB - Materials with HRB-55 or less
Description
SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless steel SHCHHB - Phosphor Bronze CDA-510 Finish: SHCHH - Zinc (ASTM B633-85) Clear SHCHHS - Passivated (ASTM A380) SHCHHB - None Thread: 6G ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness as follows: SHCHH - Materials with HRB-85 or less SHCHHS - Materials with HRB-70 or less SHCHHB - Materials with HRB-55 or less

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Studs, High Torque - Self Clinch Studs, High Torque - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Studs, High Torque
Self Clinch Studs, High Torque
Self Clinch Studs, High Torque Self Clinch Studs, High Torque
SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless steel SHCHHB - Phosphor Bronze CDA-510 Finish: SHCHH - Zinc (ASTM B633-85) Clear SHCHHS - Passivated (ASTM A380) SHCHHB - None Thread: 6G ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness as follows: SHCHH - Materials with HRB-85 or less SHCHHS - Materials with HRB-70 or less SHCHHB - Materials with HRB-55 or less

SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance.
Material:

SHCHH - Medium Carbon steel, Heat treated
SHCHHS - 300 Series Stainless steel
SHCHHB - Phosphor Bronze CDA-510


Finish:

SHCHH - Zinc (ASTM B633-85) Clear
SHCHHS - Passivated (ASTM A380)
SHCHHB - None


Thread:

6G ISO Metric
Imperial Class 2A, MIL-S-7742


Use in:

Cold-rolled steel or 5052-H34 Aluminium with Rockwell Hardness as follows:
SHCHH - Materials with HRB-85 or less
SHCHHS - Materials with HRB-70 or less
SHCHHB - Materials with HRB-55 or less

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Studs
Product Number Self Clinch Studs, High Torque
Product Name Self Clinch Studs, High Torque
Attachment Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Fixture Studs - 37603 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Stud - 938A4/316L1209088 - BUMAX®
Specs
Design Units Metric
Metric M12
Length 3.54 inch (90 mm)
View Details
 - 2371764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.56 inch (65 mm)
View Details
Self-Clinching Pilot Pins - FH-3 mm-8ZC - bisco industries
Specs
Design Units Metric
Material Steel
View Details