Heilind Electronics, Inc. Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 16
Product Name Notes
1 POSITION PLUG, SOCKET, CONTA
10& UNIV.M-N-L.PLUG
15A 125V BLACK DPLX RCPT 78358543512
18P INSULATR BLOCK,FOR #20 PIN
1P PLUG, 100A/1000V SEALED IP67/69k
1P RA PLUG,180A/1000V,BLK MAGNAMATE QUICK LOK
1P STR RCPT 180A/1000V,BLK W/STUD,MAGNAMATE QUICK LOK
1P STR RCPT 180A/1000V,ORG W/STUD,MAGNAMATE QUICK LOK
1P STR RCPT, 180A/1000V,BLK MAGNAMATE QUICK LOK
2.5MM PWR JACK SLD ROHS L712A SEALED
20A 125V COMM LED GFCI, B 883778379093
20A 125V FEMALE CONN NEMA 78358517425
213496008
369 9 WAY PLUG, CRIMP, PIN D369-P99-NP1 / ZPF000000000147
369 SERIES PLUG, 3 CONTACT MALE L/C
369 SERIES PLUG, 3 CONTACT MALE W/C
369 SERIES PLUG, 6 CONTACT FEMALE W/C
369 SERIES PLUG, 6 CONTACT MALE L/C
369 SERIES PLUG, 9 CONTACT FEMALE W/C
369 SERIES PLUG, 9 CONTACT MALE L/C
369 SERIES RECPT, 3 CONTACT FEMALE L/C
369 SERIES RECPT, 3 CONTACT FEMALE W/C
369 SERIES RECPT, 3 CONTACT MALE W/C
369 SERIES RECPT, 6 CONTACT FEMALE L/C
369 SERIES RECPT, 6 CONTACT FEMALE
369 SERIES RECPT, 6 CONTACT MALE W/C
369 SERIES RECPT, 9 CONTACT FEMALE L/C
369 SERIES RECPT, 9 CONTACT MALE W/C
3MM THICKNESS BUSBAR CONNECTOR
4 X AA SIZE BATTERY HOLDER - DRAWER TYPE
547-0075-4-00 BAG
55116 Audio Plug 5 PIN U-182
55116 Audio Plug 5 PIN U-229
55116 Audio Plug 6 Pin U-182 AP-156/6-5
55116 Audio Plug 6 Pin U-182
55116 Audio Plug 6 Pin U-229
55116 Audio RECP 5 PIN U-228
55116 Audio RECP 6 Pin U-183
6MM THICKNESS BUSBAR CONNECTOR
6P UNIV.M-N-L.CAP
803753
8P UNIV.M-N-L.CAP
AC POWER RAPC RECEPT
AC RECEPTACLE
ADAPTER, FC FLANGE CERAMIC SLE
AIPX AT HDR 4X12 SIZE 16 ABCD KEY TIN PLTG
AIPX LG ENCLSURE,BLK W/ VENT HOLE
BATT HLDR Coin 12.5 SMT Nickel T&R
BATT HLDR Coin 20 THM Nickel T&R
BATT HLDR COIN 2032 SMT NICKEL BULK
BATT HLDR Coin 2032 SMT Nickel T&R
BATT HLDR Coin Cell 20mm THM Nickel
BATTERY CLAMP COPPER PLATED STEEL, RED
BATTERY CONTACT
BATTERY HOLDER D SIZE
BM05B-NSHSS-TBT(LF)( SN)
C SIZE PANEL MTG-2 CELL
CAT #H320R, MOD RING TERM, 783585777016
CAT# HBL5266C, COLOR MOD, BK, 783585848501
CDG PIN FOR HAN Q 8/0 PUSH-IN
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
Connectors Power, Battery & Coin Cell Holders, Clips, Contacts
Connectors Power, DC Plugs & Jacks (Barrel Type)
Connectors Power, Heavy Duty Hooded/Industrial
Connectors Power, PCB Blade Type Plugs, Sockets, & Contacts
Connectors Power, Power Entry Modules, Filtered
Connectors Power
Copper Compression Lug, 1 #1 Hole, AWG,
Copper Compression Lug, 1 #2 Hole, AWG,
Copper Compression Lug, 1 #4 Hole, - #3
Copper Compression Lug, 1 #4 Hole, AWG,
Copper Compression Lug, 1 2/0 Hole, AWG,
Copper Compression Lug, 1 250 Hole, kcmi
Copper Compression Lug, 1 3/0 Hole, AWG,
Copper Compression Lug, 1 4/0 Hole, AWG,
Copper Compression Lug, 2 #4 Hole, - #3
Copper Compression Lug, 2 #6 Hole, AWG,
CUT TAPE- PCI EXPRESS / PCI CO
D369 PCB MOUNT ASSY 3 WAY
D369 PCB MOUNT ASSY 6 WAY
D369 PCB MOUNT ASSY 9 WAY
D369 PLUG ASSEMBLY
D369-P66-NP1 369 6 WAY PLUG, CRIMP, PIN
DC JACK 2.5MM PIN HI-TEMP LONG BSHNG, R/A PC
DL ACCESSORY 112087-0000
DL CONNECTOR RECEPTACLE 127050-0208
DL CONNECTOR
DL PLUG 156 PIN 127050-0204
DL SI PLASIC BODY RECPT 96CONT 110855-0013
DL SI PLASTIC BODY RECPT 60CON 110901-0010
DL SI PLG CRMP CONTS 127050-0034
DL SI PLUG 156 CRIMP CONTACTS 110535-0000
DL SI Recpt Plastic body 156co 110536-1003
DL ZIF SI RECPT 96 POS 110855-0014
DLM SERIES 260 PLUG CONTACTS ORDERED SEPARATELY
DUP RCPT, COMM GRD, 20A 125V, 5-20R, BR, 78358590010
DUP RCPT, COMM GRD, 20A 125V, 5-20R, IV, 783585900155
DYNAMIC D-5200 REC HSG ALL-KEY
EP7 SERIES CON CABLE END,3 FM SKTS,SIZE C
EP7 SERIES CON CABLE END,3 M PINS,SIZE C
EP7 SERIES CON PANEL MOUNT,3 FM SKTS
EP7 SERIES CON PANEL MOUNT,3 M PINS
EP7 SERIES CON,CBL-TO-CBL 3 FM SKTS, SIZE C
EP7 SERIES CON,CBL-TO-CBL 3 M PINS, SIZE C
EP7 SERIES CON,CBL-TO-CBL 4 FM SKTS, SIZE C
EP7 SERIES CON,CBL-TO-CBL 4 M PINS, SIZE C
EPOWER 400 2 POS PLUG 70MM2
FILTERED PWR ENTRY MODULE
FLOATING SCREW +/- M27 RECP 10POS0.5MM IN X AND Y DIRCT
H4 SOLAR FEMALE 10-12AWG CONN. W S&F CONTACT, CABLE MNT
H4 SOLAR FEMALE 10AWG CONN. W SOLID CONTACT, PANEL MNT
H4 SOLAR FEMALE BODY ONLY NO MARKINGS
H4 SOLAR MALE 10-12AWG CONN. W S&F CONTACT, CABLE MNT
H4 SOLAR MALE 10AWG CONN. W SOLID CONTACT, CABLE MNT
H4 SOLAR MALE 10AWG SOLID CONTACT PANEL MNT
H4 SOLAR MALE 12AWG CONN. W SOLID CONTACT, CABLE MNT
H4 SOLAR MALE CONN BODY ONLY NO CONTACT
H4 SOLAR MATED PAIR CONN. M/F W SOLID CONTACTS, PANEL MNT
H4+ SOLAR FEMALE 12AWG CONN. W SOLID CONTACT, CABLE MNT
H4+ SOLAR MALE 12AWG CONN. W SOLID CONTACT, CABLE MNT
HAN HC MDLR 800 ML CRIMP TRM
HAN ORV3 6+PE 30A HOOD 22,5-24MM; 55 DEGREE
HEAVY DUTY POWER CONNECTORS
HYBRID MK-2 PLUG HSG ASSY 16P
IEC INLET FILTER 250VAC, 15A, FASTON, SNAP-IN HORIZONTAL
IEC-E FLANGED RIGHT ANGLE PCB
IEC320 FEMALE CONN, 20/16A 250V 783585777108
JACK, FEMALE 450A PUSH ON BAYONET
JACK, FEMALE, 200A PUSH ON BAYONET
JFA-J300 HOUSING
LKG CONN, 30A 125V, L5-30R, B/W, 783585038766
LKG CONN, MIDGET 15A 125V, ML-2R, 78358523774
LKG FLG-INLT, 20A 125V, L5-20P WH 783585037783
LKG FLG-INLT, 20A 250V, L6-20P WH 783585037868
LKG FLG-INLT, 30A 250V, L6-30P , WH, 783585038896
LKG PLG, 30A 250V, HUB PRO, L6-30P, 783585835983
LKG PLUG, 15A 125V, L5-15P, B/W, 78358517115
LKG PLUG, 15A 250V, L6-15P, B/W, 78358517000
LKG PLUG, 20A 125/250V, L14-20P, B/W, 783585038131
LKG PLUG, 20A 125V, L5-20P, B/W, 78358503770
LKG PLUG, 20A 250V, L6-20P, B/W, 783585037820
LKG PLUG, 20A 3P 250V, L15-20P B/W 78358503819
LKG PLUG, 20A 3PH 120/208V, L21-20P, B/W, 78358503853
LKG PLUG, 30A 125V, L5-30P, B/W, 78358503873
LKG PLUG, 30A 250V, L6-30P, B/W, 78358503883
LKG PLUG, 30A 3P 250V, L15-30P , B/W, 78358503922
LKG PLUG, 4P5W, 30A 120/208V, L21-30P, 78358503963
LKG PLUG, MIDGET 15A 125V, ML-2P, 78358523777
LKG RCPT, 20A 125V, L5-20R, BK 78358523550
LOCKING PLUG, 50A 250V, 2P3W, 78358582848
LOCKING PLUG, 50A 3PH 250V, 3P4W, 78358582912
LOCKING, SIZE 2 COLORED CORD C 783585580739
M39030/3-02N M39030/3-02 REV E AM 2
PIN HOUSING - BLACK
PLASTIC TORQUE WRENCH FOR RADCRIMP SOLAR SPLICE
PLUG, 15A 125V, 5-15P, B/W, 783585173009
PLUG, 15A 250V, 6-15P, B/W, 783585175607
PLUG, 20A 125V, 5-20P, B/W, 78358517395
PLUG, HG, 15A 125V, 5-15P, B/W 78358517920
PLUG, MALE 175A PUSH ON BAYONET, WATERPROOF
PLUG, MALE, 200A PUSH ON BAYONET
PLUG, MALE, 410A PUSH ON BAYONET, WATERPROOF
PLUG, MALE, 450A PUSH ON BAYONET
POWER JAX ROHS LONGER BUSHING D-FLA
POWER TO THE BOARD
PP3 SIZE BATTERY HOLDER
RA CRMP SKT, 2P,45A, R TYP KEY RED,LATCH-LOCK
RA CRMP SKT, 3P,42A,STD KEY BLK, LATCH-LOCK
RA CRMP SKT, 3P,45A, R TYP KEY RED,LATCH-LOCK
RA DC PWR JK,2.0MM PIN,LO PROF PC MT,LONG BSHNG,HI TMP
RA DC PWR JK,2.0MM PIN,LO PROF PC MT,LONG BSHNG
RA DC PWR JK,2.1MM PIN,LO PROF PC MT,LONG BSHNG,HI TMP
RA DC PWR JK,2.5MM PIN,LO PROF PC MT,LONG BSHNG
RADSOK 8MM WALLBUSHING CONN
RADSOK HOUSING 3.6MM CONTACT 4-6MM CABLE DIAMETER
RADSOK HOUSING 3.6MM CONTACT 6-10MM CABLE DIAMETER
RADSOK HOUSING 8MM CONTACT, 35MM CABLE DIAMETER
RADSOK HOUSING 8MM CONTACT, 50MM CABLE DIAMETER
RADSOK HOUSING BLACK 25MMCABLE DIAMETER
RECPT, FEMALE 410A PUSH ON BAYONET, WATERPROOF
RECPT, FEMALE, 175A PUSH ON BAYONET, WATERPROOF
RIGHT ANGLE LOCKING
SB VAL CONN, 5-15R, 15A 125V,E 783585000558
SEALNG CAP FOR ST15S PWR JACK
SKT CONTCT, NI SZ4,6AWG
SKT HSG,3 POS PACK
SNAP IN AC RECEPTACL
SOCKET CONTACT CARRIER 6- WAY
SOCKET MODUL 10 WAY
STANDARD,RECEPTACLE( REAR) X-LOK 4P M CONN F PIN
SZ 12 PLUG FOR SZ 12 TERM CRIMPS A 16AWG CABLE, LESS
SZ 12 RCPT FOR SZ 12 TERM CRIMPS A 16AWG CABLE, LESS
VALISE PLUG, 15A 125V, 5-15P, BK, 78358501308
VALISE PLUG, 15A 125V, 5-15P, YL, 783585013091
Wall Mt. Receptacle Stainless Psvt

<< Prev Next >>