Xoxide Zalman ZM-STG1 Thermal Grease 70141

Description
Best Performance Maximizes heat transfer by eliminating any minute air gaps between the heat source and the heat sink caused by their irregular surfaces. High-performance thermal grease with excellent heat transfer and ease of use (brush type). Ease of use The brush applicator attached to the cap enables easy application. Easy Storage The cap-tightened bottle can preserve the thermal grease for up to 10 applications. High Safety Standards The composition is dielectric (electrically nonconducting) to prevent electrical hazards and complies with the RoHS (Restriction of Hazardous Substances) standards for the highest level of safety. Type Non-curing compound Capacity 3.5g Specific Gravity 2.42 Temperature Stability -40°C ~ +150°C (-40℉ ~ +302℉) Thermal Conductivity 4W/mK
Description
Best Performance Maximizes heat transfer by eliminating any minute air gaps between the heat source and the heat sink caused by their irregular surfaces. High-performance thermal grease with excellent heat transfer and ease of use (brush type). Ease of use The brush applicator attached to the cap enables easy application. Easy Storage The cap-tightened bottle can preserve the thermal grease for up to 10 applications. High Safety Standards The composition is dielectric (electrically nonconducting) to prevent electrical hazards and complies with the RoHS (Restriction of Hazardous Substances) standards for the highest level of safety. Type Non-curing compound Capacity 3.5g Specific Gravity 2.42 Temperature Stability -40°C ~ +150°C (-40℉ ~ +302℉) Thermal Conductivity 4W/mK

Suppliers

Company
Product
Description
Supplier Links
Zalman ZM-STG1 Thermal Grease - 70141 - Xoxide
Malvern, PA, USA
Zalman ZM-STG1 Thermal Grease
70141
Zalman ZM-STG1 Thermal Grease 70141
Best Performance Maximizes heat transfer by eliminating any minute air gaps between the heat source and the heat sink caused by their irregular surfaces. High-performance thermal grease with excellent heat transfer and ease of use (brush type). Ease of use The brush applicator attached to the cap enables easy application. Easy Storage The cap-tightened bottle can preserve the thermal grease for up to 10 applications. High Safety Standards The composition is dielectric (electrically nonconducting) to prevent electrical hazards and complies with the RoHS (Restriction of Hazardous Substances) standards for the highest level of safety. Type Non-curing compound Capacity 3.5g Specific Gravity 2.42 Temperature Stability -40°C ~ +150°C (-40℉ ~ +302℉) Thermal Conductivity 4W/mK

Best Performance
Maximizes heat transfer by eliminating any minute air gaps between the heat source and the heat sink caused by their irregular surfaces.

High-performance thermal grease with excellent heat transfer and ease of use (brush type).

Ease of use
The brush applicator attached to the cap enables easy application.

Easy Storage
The cap-tightened bottle can preserve the thermal grease for up to 10 applications.

High Safety Standards
The composition is dielectric (electrically nonconducting) to prevent electrical hazards and complies with the RoHS (Restriction of Hazardous Substances) standards for the highest level of safety.

Type Non-curing compound

Capacity 3.5g

Specific Gravity 2.42

Temperature Stability -40°C ~ +150°C (-40℉ ~ +302℉)

Thermal Conductivity 4W/mK

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Greases
Product Number 70141
Product Name Zalman ZM-STG1 Thermal Grease
Unlock Full Specs
to access all available technical data

Similar Products

Electrolube ® SGB 2GX Contact Treatment Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type / Function Lubricant
Applications Automotive or Transportation; Electrical / Electronic
View Details
Greases - 647987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Composition / Chemistry Specialty, Proprietary or Other; Lithium Complex Soap
Kinematic Viscosity 32.5 to 350.0 cSt (3.50E-4 to 0.0038 ft²/sec)
View Details
Grease - OverDrive HD® Grease - CITGO Petroleum Corporation
CITGO Petroleum Corporation
Specs
Type / Function Lubricant
View Details
Krytox™ Food Grade Lubricant - FG 24 - Krytox™ Performance Lubricants
Krytox™ Performance Lubricants
Specs
Type / Function Lubricant; Micro-dispersion
Composition / Chemistry Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE; Synthetic or Semi-synthetic
Applications Food Contact Approved
View Details