Xoxide Xigmatek - PTI-G3606 Thermal Grease 70797

Description
PTI-G3606 is Silicon-base thermal grease with excellent heat-conductive filler and effective thermal grease for any heat sink device where efficient cooling is required, such as CPU power transistor, and SCRs to heat sink or chassis. It will not dry out, harden, or melt even after long term exposure to temperatures up to 240?? Features: Extended Temperature limits: Peak: -20?? to 180??. The high-density, specifically designed for modern high-power CPUs and high-performance heat-sinks or water-cooling solutions. Silicon-based thermal grease has moderate thermal conductivity. Not electrically conductive, can't cause problems if it contacts the pins of an IC. High thermal conductivity > 5 W/m-K. At a layer 0.03" thick, one tube will cover approximately 300 square inches. SPECIFICATIONS: Product Name PTI-G3606 Product Number CXT-USGI3-U02 Color Grey Thermal Conductivity 5 W/m-k Thermal Impedance at 25{Temperature} 0.03{Temperature}-in ²/W Specific Gravity at 25{Temperature} 2.3g/cm³ Evaporation[%] 200{Temperature} / 24hours 0.05% Viscosity at 25{Temperature} [CPS] 51 CPS Capacity 3 gram Operation Temperature [{Temperature}] -20~180{Temperature}
Description
PTI-G3606 is Silicon-base thermal grease with excellent heat-conductive filler and effective thermal grease for any heat sink device where efficient cooling is required, such as CPU power transistor, and SCRs to heat sink or chassis. It will not dry out, harden, or melt even after long term exposure to temperatures up to 240?? Features: Extended Temperature limits: Peak: -20?? to 180??. The high-density, specifically designed for modern high-power CPUs and high-performance heat-sinks or water-cooling solutions. Silicon-based thermal grease has moderate thermal conductivity. Not electrically conductive, can't cause problems if it contacts the pins of an IC. High thermal conductivity > 5 W/m-K. At a layer 0.03" thick, one tube will cover approximately 300 square inches. SPECIFICATIONS: Product Name PTI-G3606 Product Number CXT-USGI3-U02 Color Grey Thermal Conductivity 5 W/m-k Thermal Impedance at 25{Temperature} 0.03{Temperature}-in ²/W Specific Gravity at 25{Temperature} 2.3g/cm³ Evaporation[%] 200{Temperature} / 24hours 0.05% Viscosity at 25{Temperature} [CPS] 51 CPS Capacity 3 gram Operation Temperature [{Temperature}] -20~180{Temperature}

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - PTI-G3606 Thermal Grease - 70797 - Xoxide
Malvern, PA, USA
Xigmatek - PTI-G3606 Thermal Grease
70797
Xigmatek - PTI-G3606 Thermal Grease 70797
PTI-G3606 is Silicon-base thermal grease with excellent heat-conductive filler and effective thermal grease for any heat sink device where efficient cooling is required, such as CPU power transistor, and SCRs to heat sink or chassis. It will not dry out, harden, or melt even after long term exposure to temperatures up to 240?? Features: Extended Temperature limits: Peak: -20?? to 180??. The high-density, specifically designed for modern high-power CPUs and high-performance heat-sinks or water-cooling solutions. Silicon-based thermal grease has moderate thermal conductivity. Not electrically conductive, can't cause problems if it contacts the pins of an IC. High thermal conductivity > 5 W/m-K. At a layer 0.03" thick, one tube will cover approximately 300 square inches. SPECIFICATIONS: Product Name PTI-G3606 Product Number CXT-USGI3-U02 Color Grey Thermal Conductivity 5 W/m-k Thermal Impedance at 25{Temperature} 0.03{Temperature}-in ²/W Specific Gravity at 25{Temperature} 2.3g/cm³ Evaporation[%] 200{Temperature} / 24hours 0.05% Viscosity at 25{Temperature} [CPS] 51 CPS Capacity 3 gram Operation Temperature [{Temperature}] -20~180{Temperature}

PTI-G3606 is Silicon-base thermal grease with excellent heat-conductive filler and effective thermal grease for any heat sink device where efficient cooling is required, such as CPU power transistor, and SCRs to heat sink or chassis. It will not dry out, harden, or melt even after long term exposure to temperatures up to 240??
Features:

  • Extended Temperature limits: Peak: -20?? to 180??.
  • The high-density, specifically designed for modern high-power CPUs and high-performance heat-sinks or water-cooling solutions.
  • Silicon-based thermal grease has moderate thermal conductivity.
  • Not electrically conductive, can't cause problems if it contacts the pins of an IC.
  • High thermal conductivity > 5 W/m-K.
  • At a layer 0.03" thick, one tube will cover approximately 300 square inches.

SPECIFICATIONS:

Product NamePTI-G3606
Product NumberCXT-USGI3-U02
ColorGrey
Thermal Conductivity5 W/m-k
Thermal Impedance at 25{Temperature}0.03{Temperature}-in²/W
Specific Gravity at 25{Temperature}2.3g/cm³
Evaporation[%] 200{Temperature} / 24hours0.05%
Viscosity at 25{Temperature} [CPS]51 CPS
Capacity3 gram
Operation Temperature [{Temperature}]-20~180{Temperature}
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Greases
Product Number 70797
Product Name Xigmatek - PTI-G3606 Thermal Grease
Unlock Full Specs
to access all available technical data

Similar Products

Greases - 7805284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Composition / Chemistry Specialty, Proprietary or Other; Silicone; Synthetic or Semi-synthetic; Silicone
View Details
Electrolube ® HVG High Voltage Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Applications Electrical / Electronic
View Details
High Traction High Temperature Lubricating Grease - Santolube® EP-2 - SantoLubes LLC
Specs
Type / Function Lubricant; Micro-dispersion
Composition / Chemistry Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
Applications High Temperature Applications
View Details
Krytox™ XP Lubricant Grease - XP 2A6 - Krytox™ Performance Lubricants
Krytox™ Performance Lubricants
Specs
Type / Function Lubricant; Micro-dispersion
Composition / Chemistry Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE; Synthetic or Semi-synthetic
Grade / Approvals ASTM D1264,D2714,D3233,D117,D2596,D2272
View Details