Custom Made Boxes, Inc. 2" x 110 yds. Clear- Intertape - 570 Carton Sealing Tape T902570

Description
Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape. Natural Rubber quickly penetrates and grips corrugated saving "rub down" time. Moisture resistant tape tolerates humid and damp conditions. Natural Rubber Tape has the largest application temperature range 0° - 150° F. Polypropylene film backing. Tensile strength 20 pounds per inch of width. Carton Sealing Tape Dispensers
Description
Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape. Natural Rubber quickly penetrates and grips corrugated saving "rub down" time. Moisture resistant tape tolerates humid and damp conditions. Natural Rubber Tape has the largest application temperature range 0° - 150° F. Polypropylene film backing. Tensile strength 20 pounds per inch of width. Carton Sealing Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 110 yds. Clear- Intertape - 570 Carton Sealing Tape
T902570
2" x 110 yds. Clear- Intertape - 570 Carton Sealing Tape T902570
Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape. Natural Rubber quickly penetrates and grips corrugated saving "rub down" time. Moisture resistant tape tolerates humid and damp conditions. Natural Rubber Tape has the largest application temperature range 0° - 150° F. Polypropylene film backing. Tensile strength 20 pounds per inch of width. Carton Sealing Tape Dispensers

Super strong and aggressive Natural Rubber Carton Sealing Tape.

  • Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape.
  • Natural Rubber quickly penetrates and grips corrugated saving "rub down" time.
  • Moisture resistant tape tolerates humid and damp conditions.
  • Natural Rubber Tape has the largest application temperature range 0° - 150° F.
  • Polypropylene film backing.
  • Tensile strength 20 pounds per inch of width.
  • Carton Sealing Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T902570
Product Name 2" x 110 yds. Clear- Intertape - 570 Carton Sealing Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details