Custom Made Boxes, Inc. 1/4" x 36 yds. (6 Pack)- 3M - 969 Adhesive Transfer Tape T9619696PK

Description
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers
Datasheet
Description
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Des Moines, IA, USA
1/4" x 36 yds. (6 Pack)- 3M - 969 Adhesive Transfer Tape
T9619696PK
1/4" x 36 yds. (6 Pack)- 3M - 969 Adhesive Transfer Tape T9619696PK
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers

Finger touch application of premium pressure sensitive adhesive.

  • Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics.
  • High strength, high tack 5-mil adhesive adheres to many difficult-to-bond materials.
  • Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
  • Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T9619696PK
Product Name 1/4" x 36 yds. (6 Pack)- 3M - 969 Adhesive Transfer Tape
Type Double Coated and Transfer Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01437 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details