Scotch® Performance Box Sealing Tape 372 is a 3-inch wide, 110-yard long clear tape designed for demanding packaging applications such as box sealing, splicing, and recooperage. It features a strong, conformable backing made from biaxially oriented polypropylene and utilizes a pressure-sensitive hot melt rubber-resin adhesive, ensuring reliable performance across various environments. The tape exhibits an adhesion to steel of 45 oz/in and a tensile strength of 26 lbs/in in the machine direction and 52 lbs/in in the cross direction. It has an elongation at break of 160% and a total thickness of 2.2 mil. The product adheres instantly to most surfaces, including those with recycled content, and offers high edge tear and split resistance. It complies with ASTM D 1974-92 environmental considerations. Application is most effective at room temperature, with performance maintained in typical shipping and storage conditions. Recommended storage conditions include a clean, dry place with temperatures between 40-80°F and 40 to 50% relative humidity.
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging.
| Custom Made Boxes, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | T9055372 |
| Product Name | 3" x 110 yds. Clear- 3M - 372 Carton Sealing Tape |
| Type | Adhesive Tape |