Custom Made Boxes, Inc. 2" x 55 yds. Clear- 2.6 Mil Acrylic Tape T901291

Description
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32° - 140° F. Meets U.P.S. and U.S. postal regulations. Tensile strength 35 pounds per inch of width.
Description
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32° - 140° F. Meets U.P.S. and U.S. postal regulations. Tensile strength 35 pounds per inch of width.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 55 yds. Clear- 2.6 Mil Acrylic Tape
T901291
2" x 55 yds. Clear- 2.6 Mil Acrylic Tape T901291
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32° - 140° F. Meets U.P.S. and U.S. postal regulations. Tensile strength 35 pounds per inch of width.

Acrylic tape is best for long term storage when shelf life is important.

  • Excellent clarity.
  • Acrylic adhesive retains its clarity over long periods of time. Will not yellow.
  • Consistent smooth release.
  • Strong adhesive grips well to recycled corrugated.
  • Application temperature range 32° - 140° F.
  • Meets U.P.S. and U.S. postal regulations.
  • Tensile strength 35 pounds per inch of width.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T901291
Product Name 2" x 55 yds. Clear- 2.6 Mil Acrylic Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Industrial Polyethylene Temp Surface Protection - 21825 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details