Custom Made Boxes, Inc. 3/4" x 18 yds. (6 Pack)- 3M - 928 Repositionable Adhesive Transfer Tape T9649286PK

Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers
Datasheet
Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 18 yds. (6 Pack)- 3M - 928 Repositionable Adhesive Transfer Tape
T9649286PK
3/4" x 18 yds. (6 Pack)- 3M - 928 Repositionable Adhesive Transfer Tape T9649286PK
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers

Finger touch application of repositionable pressure sensitive adhesive.

  • Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other.
  • For quick, clean temporarily attachment.
  • Allows removal from many papers, foils and films without adhesive residue.
  • Won't cause delamination of most paper stocks.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
  • Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T9649286PK
Product Name 3/4" x 18 yds. (6 Pack)- 3M - 928 Repositionable Adhesive Transfer Tape
Type Double Coated and Transfer Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD01562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details