Custom Made Boxes, Inc. 1/2" x 60 yds. (12 Pack)- 3M - 465 Adhesive Transfer Tape-Hand Rolls T96346512PK

Description
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet
Description
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 60 yds. (12 Pack)- 3M - 465 Adhesive Transfer Tape-Hand Rolls
T96346512PK
1/2" x 60 yds. (12 Pack)- 3M - 465 Adhesive Transfer Tape-Hand Rolls T96346512PK
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet

General purpose acrylic adhesive supported on a paper liner.

  • Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power.
  • Aggressive, general purpose 2-mil clear adhesive bonds instantly.
  • Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics.
  • Apply adhesive side down so the liner can be peeled off when needed.
  • 3" core size.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T96346512PK
Product Name 1/2" x 60 yds. (12 Pack)- 3M - 465 Adhesive Transfer Tape-Hand Rolls
Type Double Coated and Transfer Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Conductive Tape - 2508730-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
2 Mil Double Sided Electrically Conductive Tape - 60272 - Budnick Converting, Inc.
Specs
Type Electrical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Adhesive Double- Sided; Non-Woven
Thickness 0.0020 inches (0.0500 mm)
View Details