Custom Made Boxes, Inc. 3/4" x 60 yds. (6 Pack)- 3M - 950 Adhesive Transfer Tape T9649506PK

Description
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet
Description
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds. (6 Pack)- 3M - 950 Adhesive Transfer Tape
T9649506PK
3/4" x 60 yds. (6 Pack)- 3M - 950 Adhesive Transfer Tape T9649506PK
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet

Premium acrylic adhesive supported on a paper liner.

  • Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics.
  • High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials.
  • Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more.
  • Apply adhesive side down so the liner can be peeled off when needed.
  • 3" core size.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T9649506PK
Product Name 3/4" x 60 yds. (6 Pack)- 3M - 950 Adhesive Transfer Tape
Type Double Coated and Transfer Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Double Sided Tapes - 2231084 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Red
Backing Polyester; Polyester
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Silicone Rubber / Glass Cloth Flame Spray Tape - SRGF - Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; Rubber; Silicone
View Details