Custom Made Boxes, Inc. 3" x 100 yds. Tan- 2.6 Mil Acrylic Tape T9052291T

Description
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32° - 140° F. Meets UPS and U.S. postal regulations. Carton Sealing Tape Dispensers
Description
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32° - 140° F. Meets UPS and U.S. postal regulations. Carton Sealing Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 100 yds. Tan- 2.6 Mil Acrylic Tape
T9052291T
3" x 100 yds. Tan- 2.6 Mil Acrylic Tape T9052291T
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32° - 140° F. Meets UPS and U.S. postal regulations. Carton Sealing Tape Dispensers

Acrylic tape is best for long term storage when shelf life is important.

  • Excellent clarity.
  • Acrylic adhesive retains its clarity over long periods of time. Will not yellow.
  • Consistent smooth release.
  • Strong adhesive grips well to recycled corrugated.
  • Application temperature range 32° - 140° F.
  • Meets UPS and U.S. postal regulations.
  • Carton Sealing Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T9052291T
Product Name 3" x 100 yds. Tan- 2.6 Mil Acrylic Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details