Custom Made Boxes, Inc. 2" x 2000 yds. Clear- 1.6 Mil Hot Melt Tape T9116100

Description
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 24 pounds per inch of width. Carton Sealing Tape Dispensers
Description
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 24 pounds per inch of width. Carton Sealing Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 2000 yds. Clear- 1.6 Mil Hot Melt Tape
T9116100
2" x 2000 yds. Clear- 1.6 Mil Hot Melt Tape T9116100
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 24 pounds per inch of width. Carton Sealing Tape Dispensers

Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging.

  • Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes.
  • Excellent performance on over-stuffed cartons.
  • Adheres well to film.
  • Application temperature range 45° - 110° F.
  • Service temperature range 10° - 120° F.
  • Tensile strength 24 pounds per inch of width.
  • Carton Sealing Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T9116100
Product Name 2" x 2000 yds. Clear- 1.6 Mil Hot Melt Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD021MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Coated Black Polyethylene Foam Tape - 3308 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details