Custom Made Boxes, Inc. 3/4" x 36 yds. (12 Pack )- 3M - 924 Adhesive Transfer Tape T96492412PK

Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers
Datasheet
Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 36 yds. (12 Pack )- 3M - 924 Adhesive Transfer Tape
T96492412PK
3/4" x 36 yds. (12 Pack )- 3M - 924 Adhesive Transfer Tape T96492412PK
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70°F to 100°F. Data Sheet Dispensers

Finger touch application of general-purpose pressure sensitive adhesive.

  • Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power.
  • Aggressive, general purpose 2-mil adhesive bonds instantly.
  • Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
  • Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T96492412PK
Product Name 3/4" x 36 yds. (12 Pack )- 3M - 924 Adhesive Transfer Tape
Type Double Coated and Transfer Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Non-Slip Tape - 1727 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Non-Slip Tape
Peel 5 lbs/in (8.76 N/cm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details