Custom Made Boxes, Inc. 3" x 1000 yds. Clear- 1.6 Mil Hot Melt Tape T90336100

Description
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 24 pounds per inch of width. Carton Sealing Tape Dispensers
Description
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 24 pounds per inch of width. Carton Sealing Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 1000 yds. Clear- 1.6 Mil Hot Melt Tape
T90336100
3" x 1000 yds. Clear- 1.6 Mil Hot Melt Tape T90336100
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 24 pounds per inch of width. Carton Sealing Tape Dispensers

Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging.

  • Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes.
  • Excellent performance on over-stuffed cartons.
  • Adheres well to film.
  • Application temperature range 45° - 110° F.
  • Service temperature range 10° - 120° F.
  • Tensile strength 24 pounds per inch of width.
  • Carton Sealing Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T90336100
Product Name 3" x 1000 yds. Clear- 1.6 Mil Hot Melt Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
All Weather Foil - 330 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Thickness 0.0035 inches (0.0889 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details