Custom Made Boxes, Inc. 2" x 60 yds. Tan- Intertape - 9100 Carton Sealing Tape T9019100T

Description
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot Melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 38 pounds per inch of width. Carton Sealing Tape Dispensers
Description
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot Melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 38 pounds per inch of width. Carton Sealing Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds. Tan- Intertape - 9100 Carton Sealing Tape
T9019100T
2" x 60 yds. Tan- Intertape - 9100 Carton Sealing Tape T9019100T
Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot Melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well to film. Application temperature range 45° - 110° F. Service temperature range 10° - 120° F. Tensile strength 38 pounds per inch of width. Carton Sealing Tape Dispensers

Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging.

  • Hot Melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes.
  • Excellent performance on over-stuffed cartons.
  • Adheres well to film.
  • Application temperature range 45° - 110° F.
  • Service temperature range 10° - 120° F.
  • Tensile strength 38 pounds per inch of width.
  • Carton Sealing Tape Dispensers
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Adhesive Tapes
Product Number T9019100T
Product Name 2" x 60 yds. Tan- Intertape - 9100 Carton Sealing Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Green Polyester Donuts - GWD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details