RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or position.
Our cords will extend to approximately six times their retracted length & will return to their original
shape and length, when they are released. Retractile cords eliminate tangles, twists, knots.
TPE is ThermoPlasticElastim
OPER. TEMPERATURE: -40°C to +105°C.
VOLT. RATING: SVT, SVEO, SJEOW, SJTOW, SJEOOW &SJTOOW -- 300V.
VOLT. RATING: SEOW & STOW -- 600V.
COND. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow. STD.PKG.:6
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 181 / 182 / 183 / 184 / 185 / 186 |
| Product Name | TPE Power Retractile Cords |
| Standards / Approvals | CSA Mark; UL Recognized Component Mark (US and Canadian) |
| Cable Length | 1 to 22 ft (3.05 to 67.06 dm) |
| Number of Conductors | 2 to 10 # |
| Rated Voltage | 0.6000 kilovolts |