Miniature in size. Suitable for compact equipment such as FCC* required shielded cords for computers or other interfaced devices. All conductors are 28 AWG 19/40 TC with an aluminum mylar foil shield (foil out), a spiral TC shield, and then a Black Byronä UL VW-1 vinyl jacket overall. 18" and 2" straight ends, cut blunt. Long lasting. OPER. TEMP.: -20°C to +80°C STD. PKG.: 6 **STD. PKG.:25
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Computer Cables |
| Product Number | 170 |
| Product Name | Miniature Shielded Communication |
| Product Category | Cable |