The REF4132B30DBVRQ1 is a high-precision CMOS voltage reference from Quarktwin Technology Ltd., designed for automotive applications. It features an output voltage of 3.0V with an initial accuracy of ±0.05%. The device operates with a low quiescent current of less than 100OºA and has a low temperature coefficient of 30 ppm/°C, making it suitable for applications requiring minimal drift over temperature variations. This voltage reference is specified for a wide operating temperature range of -40°C to +125°C and provides an output current capability of ±10 mA. It exhibits low output noise of 15 OºV p-p/V, which is beneficial for maintaining signal integrity in noise-sensitive environments. The REF4132B30DBVRQ1 is packaged in a compact SOT-23-5 footprint, facilitating its use in space-constrained designs. Its enhanced specifications allow for pin-to-pin replacement of similar devices, such as the LM4132-Q1, making it a versatile choice for engineers looking for reliable voltage reference solutions.
Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | REF4132B30DBVRQ1 |
| Product Name | Voltage Reference |
| Type | SC-74A, SOT-753 |