The REG1117/2K5 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 2.85V with a maximum output current of 800mA. It features a low dropout voltage of 1.2V, allowing it to operate efficiently with minimal input-output voltage differential. The device includes internal current limiting and thermal overload protection for enhanced reliability. It is available in a SOT-223 surface-mount package, making it suitable for compact applications. The operating temperature range is from -40°C to +125°C, which supports a variety of environments. This regulator is ideal for applications such as SCSI-2 active termination, handheld data collection devices, and battery-powered instrumentation.
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | REG1117/2K5 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |