The REG1117A/2K5 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of up to 1A. It features an adjustable output voltage capability, allowing flexibility in various applications. The device has a low dropout voltage of 1.3V at maximum output current, which enables operation with minimal input-output voltage differential. It includes internal current limiting and thermal overload protection for enhanced reliability. This regulator is suitable for a range of applications, including SCSI-2 active termination, handheld data collection devices, and battery-powered instrumentation. It is available in a SOT-223 package, making it suitable for surface-mount applications. The operating temperature range is specified from -40°C to +125°C, ensuring performance in diverse environmental conditions. The REG1117A/2K5 is compliant with RoHS standards, indicating it is free from hazardous substances.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-4
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | REG1117A/2K5 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |