Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 83 90 100 110 120 130 140 150 200 219
Product Name Notes
* Voltage Regulator IC Output
- Controller, Intel VR12.5 Voltage Regulator IC 6 Output 48-VQFN (6x6)
- Controller, Intel VR12.5 Voltage Regulator IC 6 Output PG-VQFN-40-13
- Controller, Intel VR12.5 Voltage Regulator IC 6 Output PG-VQFN-40
- Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA DFN1616-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SON1408-3
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1616-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-SON (2.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SON1408-3
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SON1408-3
PMIC

<< Prev Next >>