Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1320522-R3111Q421B-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Voltage Detector
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100µs Maximum
Voltage - Threshold: 4.2V
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-82AB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 2129-R3111Q421B-TR-F
Base Product Number: R3111
RoHS Status: RoHS Compliant
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1320522-R3111Q421B-TR-FE | 2129-R3111Q421B-TR-FECT-ND | R3111Q421B-TR-FE | R3111Q421B-TR-FE | R3111Q421B-TR-FE |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 |