Nisshinbo Micro Devices Inc. Supervisors R3111D211A-TR-FE

Description
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - R3111D211A-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 975516-R3111D211A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
975516-R3111D211A-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 975516-R3111D211A-TR-FE
Win Source Part Number: 975516-R3111D211A-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: R3111x Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100µs Maximum Voltage - Threshold: 2.1V Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R3111

Win Source Part Number: 975516-R3111D211A-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: R3111x
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100µs Maximum
Voltage - Threshold: 2.1V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SON1612-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R3111

Buy Now Datasheet
Supervisors - R3111D211A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3111D211A-TR-FE
Supervisors R3111D211A-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3111D211A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3111D211A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3111D211A-TR-FE
IC SUPERVISOR 1 CHAN SON1612-6

IC SUPERVISOR 1 CHAN SON1612-6

Supplier's Site
PMIC - Supervisors - R3111D211A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3111D211A-TR-FE
PMIC - Supervisors R3111D211A-TR-FE
IC SUPERVISOR 1 CHAN SON1612-6

IC SUPERVISOR 1 CHAN SON1612-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3111D211A-TR-FE-ND 975516-R3111D211A-TR-FE R3111D211A-TR-FE R3111D211A-TR-FE R3111D211A-TR-FE
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers