The R1116D301B-TR-FE is a low noise, 150mA linear voltage regulator from Quarktwin Technology Ltd. It operates within an input voltage range of 1.8V to 6.0V and provides a fixed output voltage with an accuracy of ±1.5%. The device features a low supply current of approximately 10OºA at no load and a standby current of about 0.1OºA, making it suitable for battery-powered applications. The dropout voltage is typically 0.29V at 150mA output current, ensuring efficient performance. Ripple rejection is rated at 70dB at 1kHz and 53dB at 10kHz, contributing to stable output under varying load conditions. The R1116D301B-TR-FE is packaged in a compact SON1612-6 format, allowing for high-density mounting on PCBs. It includes built-in fold-back protection and is recommended for use with ceramic capacitors of 1.0OºF for both input and output. This regulator is ideal for applications in portable communication devices, music players, and other battery-operated equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1116D301B-TR-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |