Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1121N421B-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The R1121N421B-TR-FE is a low noise, CMOS-based linear voltage regulator IC from Quarktwin Technology Ltd. It provides a fixed output voltage with high accuracy, typically ±2.0%, and operates with a supply current of approximately 35OºA, dropping to 0.1OºA in standby mode. The device features a low dropout voltage of about 0.2V at an output current of 100mA and offers a ripple rejection of 70dB at 1kHz. The output voltage can be selected within a range of 1.5V to 5.0V in 0.1V increments. This voltage regulator is packaged in a compact SOT-23-5 format, allowing for high-density mounting on circuit boards. It includes a built-in chip enable function, available in two active types: active low (A) and active high (B). The R1121N series is suitable for applications such as power supplies for handheld communication devices, cameras, and battery-powered equipment, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The R1121N421B-TR-FE is a low noise, CMOS-based linear voltage regulator IC from Quarktwin Technology Ltd. It provides a fixed output voltage with high accuracy, typically ±2.0%, and operates with a supply current of approximately 35OºA, dropping to 0.1OºA in standby mode. The device features a low dropout voltage of about 0.2V at an output current of 100mA and offers a ripple rejection of 70dB at 1kHz. The output voltage can be selected within a range of 1.5V to 5.0V in 0.1V increments. This voltage regulator is packaged in a compact SOT-23-5 format, allowing for high-density mounting on circuit boards. It includes a built-in chip enable function, available in two active types: active low (A) and active high (B). The R1121N series is suitable for applications such as power supplies for handheld communication devices, cameras, and battery-powered equipment, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1121N421B-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1121N421B-TR-FE
Voltage Regulators - Linear R1121N421B-TR-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1121N421B-TR-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514483P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details