Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1116D251D-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Datasheet
Datasheet Summary
Powered by GS/AI

The R1116D251D-TR-FE is a low noise, CMOS-based linear voltage regulator designed to provide a fixed output voltage with high accuracy and low supply current. It supports an input voltage range of 1.8V to 6.0V and offers an output voltage range from 1.5V to 4.0V in 0.1V steps. The typical supply current at no load is 10OºA, with a standby current of only 0.1OºA, making it suitable for battery-powered applications. The device features a low dropout voltage of 0.29V at 150mA output current and provides excellent ripple rejection of 70dB at 1kHz. The output voltage accuracy is ±1.5%, and it includes built-in fold-back protection with a current limit of approximately 40mA during short-circuit conditions. The R1116D251D-TR-FE is packaged in a SON1612-6 format, allowing for high-density mounting on circuit boards. It is recommended for use in portable communication devices, music players, and other battery-operated equipment.

Datasheet Summary
Powered by GS/AI

The R1116D251D-TR-FE is a low noise, CMOS-based linear voltage regulator designed to provide a fixed output voltage with high accuracy and low supply current. It supports an input voltage range of 1.8V to 6.0V and offers an output voltage range from 1.5V to 4.0V in 0.1V steps. The typical supply current at no load is 10OºA, with a standby current of only 0.1OºA, making it suitable for battery-powered applications. The device features a low dropout voltage of 0.29V at 150mA output current and provides excellent ripple rejection of 70dB at 1kHz. The output voltage accuracy is ±1.5%, and it includes built-in fold-back protection with a current limit of approximately 40mA during short-circuit conditions. The R1116D251D-TR-FE is packaged in a SON1612-6 format, allowing for high-density mounting on circuit boards. It is recommended for use in portable communication devices, music players, and other battery-operated equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1116D251D-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1116D251D-TR-FE
Voltage Regulators - Linear R1116D251D-TR-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1116D251D-TR-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details