Xylem Applied Water Systems Water Pressure Regulator 1750-352

Description
Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable, cleanable inlet screen. Models are available in pre-set, non-adjustable maximum (nominal) outlet pressures. Actual outlet pressure varies with inlet flow rate and pressure, reference performance section below for details.
Datasheet
Description
Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable, cleanable inlet screen. Models are available in pre-set, non-adjustable maximum (nominal) outlet pressures. Actual outlet pressure varies with inlet flow rate and pressure, reference performance section below for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Pressure Regulator - 1750-352 - Xylem Applied Water Systems
Gloucester, MA, USA
Water Pressure Regulator
1750-352
Water Pressure Regulator 1750-352
Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable, cleanable inlet screen. Models are available in pre-set, non-adjustable maximum (nominal) outlet pressures. Actual outlet pressure varies with inlet flow rate and pressure, reference performance section below for details.

Water Pressure Regulator Inline

FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable, cleanable inlet screen. Models are available in pre-set, non-adjustable maximum (nominal) outlet pressures. Actual outlet pressure varies with inlet flow rate and pressure, reference performance section below for details.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 1750-352
Product Name Water Pressure Regulator
Media Water; Potable Water; Beverages
Valve Size 0.50 inch (12.70 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-QS6-D-7-O-5M-MICRO-H - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details