Xylem Applied Water Systems Water Pressure Regulator 1750-322

Description
1753 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet
Description
1753 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Pressure Regulator - 1750-322 - Xylem Applied Water Systems
Gloucester, MA, USA
Water Pressure Regulator
1750-322
Water Pressure Regulator 1750-322
1753 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator

1753 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure.
&#bull; Limits inlet water pressure to levels safe for pumps and appliances
&#bull; Can be mounted in any position
&#bull; Available in 15, 30, 50, & 80 psi max. models
&#bull; Manufactured with food grade materials
&#bull; Accepts 1/2" Male NPT fittings
&#bull; Handles water temperatures up to 150 degrees F
&#bull; Removable, cleanable screen protectrs pumps and appliances from debris
iӠ͠nates bulky accumulator

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 1750-322
Product Name Water Pressure Regulator
Media Water; Potable Water; Beverages
Valve Size 0.50 inch (12.70 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-211P203-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pneumatic Pressure Regulators - 2022132 - RS Components, Ltd.
Specs
Primary Material Wrought Aluminium Alloy
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details