U21 SERIES -- GENERAL PURPOSE VALVE
Xylem Applied Water Systems
General Purpose Valve
U21 Series
Description
Normally closed flow pattern
Compact design
Wide range of available orifices
Zero pressure rated
-
Xylem Applied Water Systems
Datasheet
Description
Normally closed flow pattern
Compact design
Wide range of available orifices
Zero pressure rated
Datasheet
Suppliers
Normally closed flow pattern
Compact design
Wide range of available orifices
Zero pressure rated
- Normally closed flow pattern
- Compact design
- Wide range of available orifices
- Zero pressure rated
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
U21 Series |
|
Product Name
|
General Purpose Valve |
|
Valve Type
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water; Steam (optional feature)
|
|
Valve Size
|
0.12 to 0.38 inch (3.17 to 9.52 mm)
|
|
Maximum Pressure
|
870.00 psi (612 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVDF; PVDF
Valve Size
0.98 inch (25.00 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Metal Seated; Gate
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Water; Gas; LP Gas; Steam
View Details