UACD SERIES -- GENERAL PURPOSE VALVE
Xylem Applied Water Systems
General Purpose Valve
UACD Series
Description
Normally closed flow pattern
Diaphragm operated
Fully ported orifices for high CV
-
Xylem Applied Water Systems
Datasheet
Description
Normally closed flow pattern
Diaphragm operated
Fully ported orifices for high CV
Datasheet
Suppliers
Normally closed flow pattern
Diaphragm operated
Fully ported orifices for high CV
- Normally closed flow pattern
- Diaphragm operated
- Fully ported orifices for high CV
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
UACD Series |
|
Product Name
|
General Purpose Valve |
|
Valve Type
|
Pilot; Solenoid
|
|
Primary Material
|
Brass / Bronze; Stainless Steel (optional feature)
|
|
Media
|
Water
|
|
Valve Size
|
0.38 to 2.00 inch (9.52 to 50.80 mm)
|
|
Maximum Pressure
|
725.00 psi (510 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
2.00 inch (50.80 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Brass / Bronze; Brass
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve
Primary Material
Aluminum
Media
Gas; Inert Gases; Air; Compressed Air
View Details
Valve Type
Thermostatic Expansion
Media
R-134A
Valve Size
0.50 inch (12.70 mm)
View Details