Xylem Applied Water Systems General Purpose Valve 100 Series

Description
For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
Description
For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant

Suppliers

Company
Product
Description
Supplier Links
General Purpose Valve - 100 Series - Xylem Applied Water Systems
Gloucester, MA, USA
General Purpose Valve
100 Series
General Purpose Valve 100 Series
For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant

For International & US Markets

  • Normally open and normally closed flow patterns
  • Molded coil for maximum protection
  • DC magnetic latching available
  • Thermoplastic polyester coil encapsulant
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 100 Series
Product Name General Purpose Valve
Valve Type Solenoid
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1CH-5/3B-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details