Xylem Applied Water Systems Water Pressure Regulator 1750-332

Description
1759 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet
Description
1759 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Pressure Regulator - 1750-332 - Xylem Applied Water Systems
Gloucester, MA, USA
Water Pressure Regulator
1750-332
Water Pressure Regulator 1750-332
1759 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator

1759 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure.
&#bull; Limits inlet water pressure to levels safe for pumps and appliances
&#bull; Can be mounted in any position
&#bull; Available in 15, 30, 50, & 80 psi max. models
&#bull; Manufactured with food grade materials
&#bull; Accepts 1/2" Male NPT fittings
&#bull; Handles water temperatures up to 150 degrees F
&#bull; Removable, cleanable screen protectrs pumps and appliances from debris
iӠ͠nates bulky accumulator

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 1750-332
Product Name Water Pressure Regulator
Media Water; Potable Water; Beverages
Valve Size 0.50 inch (12.70 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Air Actuated Ball Valve - ABV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.50 to 1.25 inch (12.70 to 31.75 mm)
View Details
VALVES - BP-100-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details