Xylem Applied Water Systems Water Pressure Regulator 1750-331

Description
1758 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet
Description
1758 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Pressure Regulator - 1750-331 - Xylem Applied Water Systems
Gloucester, MA, USA
Water Pressure Regulator
1750-331
Water Pressure Regulator 1750-331
1758 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator

1758 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure.
&#bull; Limits inlet water pressure to levels safe for pumps and appliances
&#bull; Can be mounted in any position
&#bull; Available in 15, 30, 50, & 80 psi max. models
&#bull; Manufactured with food grade materials
&#bull; Accepts 1/2" Male NPT fittings
&#bull; Handles water temperatures up to 150 degrees F
&#bull; Removable, cleanable screen protectrs pumps and appliances from debris
iӠ͠nates bulky accumulator

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 1750-331
Product Name Water Pressure Regulator
Media Water; Potable Water; Beverages
Valve Size 0.50 inch (12.70 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-3/4-D-MAXI-KA - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details