Xylem Applied Water Systems Water Pressure Regulator 1750-302

Description
1756 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet
Description
1756 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Pressure Regulator - 1750-302 - Xylem Applied Water Systems
Gloucester, MA, USA
Water Pressure Regulator
1750-302
Water Pressure Regulator 1750-302
1756 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure. &#bull; Limits inlet water pressure to levels safe for pumps and appliances &#bull; Can be mounted in any position &#bull; Available in 15, 30, 50, & 80 psi max. models &#bull; Manufactured with food grade materials &#bull; Accepts 1/2" Male NPT fittings &#bull; Handles water temperatures up to 150 degrees F &#bull; Removable, cleanable screen protectrs pumps and appliances from debris iӠ͠nates bulky accumulator

1756 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive inlet water pressure.
&#bull; Limits inlet water pressure to levels safe for pumps and appliances
&#bull; Can be mounted in any position
&#bull; Available in 15, 30, 50, & 80 psi max. models
&#bull; Manufactured with food grade materials
&#bull; Accepts 1/2" Male NPT fittings
&#bull; Handles water temperatures up to 150 degrees F
&#bull; Removable, cleanable screen protectrs pumps and appliances from debris
iӠ͠nates bulky accumulator

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 1750-302
Product Name Water Pressure Regulator
Media Water; Potable Water; Beverages
Valve Size 0.50 inch (12.70 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1272010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Toggle Valve - TV-2MF - Clippard
Specs
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Sporlan Oil Level Control Components - OF-303-BP OIL FILTER W/BYPASS - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 500.38 psi (352 m H2O)
Connection Description 3/8 SAE Flare
View Details