The XC9265A381MR-G is an ultra-low power synchronous step-down DC/DC converter designed for high efficiency in battery-operated devices. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.8V with an accuracy of ±2.0%. The device can deliver an output current of up to 200mA and features a low quiescent current of 0.50OºA at VOUT=1.8V, making it suitable for applications requiring extended battery life. This regulator employs pulse frequency modulation (PFM) control, which enhances efficiency during low load conditions. It includes built-in functions such as under-voltage lockout (UVLO) to protect against low input voltage conditions and a CL discharge feature that allows for rapid output voltage restoration during standby mode. The XC9265A381MR-G is compatible with ceramic capacitors, simplifying external component requirements to just an inductor and input/output capacitors. Operating over a temperature range of -40°C to 85°C, this product is suitable for various applications, including wearable devices, smart meters, Bluetooth units, and portable game consoles. The XC9265A381MR-G is packaged in a SOT-25 format and is compliant with EU RoHS standards, ensuring it meets environmental regulations.
Buck Switching Regulator IC Positive Fixed 3.8V 1 Output 200mA SC-74A, SOT-753
0.5UA ULTRA LOW QUIESCENT CURREN
0.5UA ULTRA LOW QUIESCENT CURREN
Buck Switching Regulator IC Positive Fixed 3.8V 1 Output 200mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265A381MR-G-ND | XC9265A381MR-G | XC9265A381MR-G | XC9265A381MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.8 volts | 3.8 volts | 3.8 to ? volts |