The XC9265C1614R-G is an ultra-low power synchronous step-down DC/DC converter designed for high efficiency in battery-operated devices. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 1.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 200mA and features a low quiescent current of 0.50OºA at VOUT=1.8V, making it suitable for applications requiring long battery life. This regulator employs pulse frequency modulation (PFM) control, which enhances efficiency, particularly at low output currents. The XC9265C model includes a capacitor discharge function that quickly discharges the output capacitor during standby mode, facilitating rapid voltage restoration. Additionally, it incorporates an under-voltage lockout (UVLO) feature to protect against low input voltage conditions. The product is compatible with ceramic capacitors and is suitable for various applications, including wearable devices, smart meters, Bluetooth units, and portable game consoles. It is available in SOT-25 and USP-6EL packages and complies with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 200mA 6-XDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 200mA 6-XDFN Exposed Pad
0.5UA ULTRA LOW QUIESCENT CURREN
0.5UA ULTRA LOW QUIESCENT CURREN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265C1614R-G-ND | XC9265C1614R-G | XC9265C1614R-G | XC9265C1614R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.6 volts | 1.6 to ? volts | 1.6 volts |