The XC9265B4014R-G is an ultra-low power synchronous step-down DC/DC converter designed for efficiency in battery-operated devices. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage from 1.0V to 4.0V in 0.05V increments, with an accuracy of ±2.0%. The device features a low quiescent current of 0.50OºA at a typical output voltage of 1.8V, making it suitable for applications requiring long battery life. This regulator can deliver an output current of 50mA and is compatible with ceramic capacitors. It includes built-in functions such as Under Voltage Lock Out (UVLO) to prevent operation below a specified voltage, and a CL discharge function to quickly restore output voltage to ground level during standby. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards. Typical applications include wearable devices, smart meters, Bluetooth units, and portable game consoles.
Buck Switching Regulator IC Positive Fixed 4V 1 Output 50mA 6-XDFN Exposed Pad
0.5UA ULTRA LOW QUIESCENT CURREN
0.5UA ULTRA LOW QUIESCENT CURREN
Buck Switching Regulator IC Positive Fixed 4V 1 Output 50mA 6-XDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265B4014R-G-ND | XC9265B4014R-G | XC9265B4014R-G | XC9265B4014R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4 volts | 4 volts | 4 to ? volts |