Buck Switching Regulator IC Positive Fixed 3.9V 1 Output 50mA 6-XDFN Exposed Pad
0.5UA ULTRA LOW QUIESCENT CURREN
Buck Switching Regulator IC Positive Fixed 3.9V 1 Output 50mA 6-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265B39B4R-G-ND | XC9265B39B4R-G | XC9265B39B4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.9 volts | 3.9 to ? volts |