The XC9262B2DD1R-G is a synchronous step-down DC/DC converter designed for high efficiency and stability. It supports an input voltage range of 2.7V to 5.5V and provides an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.5A and features a choice of oscillation frequencies at 1.2MHz or 3.0MHz, allowing for flexibility in application design. This regulator utilizes HiSAT-COT control technology, which enhances transient response and efficiency across varying load conditions. It includes a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO) protection, and a quiescent current of 25OºA at 3.0MHz. The XC9262B2DD1R-G is packaged in an ultra-small LGA-8B01 form factor, measuring 1.2mm x 1.4mm x 0.3mm, making it suitable for space-constrained applications. Applications include communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs. The product is compliant with EU RoHS standards and is environmentally friendly.
Buck Switching Regulator IC Positive Fixed 2.35V 1 Output 1.5A 8-XFLGA
ULTRA SMALL 1.5A COT CONTROL SYN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9262B2DD1R-G | XC9262B2DD1R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-XFLGA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.35 to ? volts |