Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9263B755ER-G

Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 6-UFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 6-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9263B755ER-G is a synchronous step-down DC/DC converter IC designed for operation within an input voltage range of 3.0V to 18.0V, with a maximum output current of 500mA. It features a built-in high-side and low-side driver transistor, allowing for efficient power conversion. The output voltage can be adjusted from 1.0V to 15.0V using external resistors, with a reference voltage of 0.75V. The device supports selectable switching frequencies of 500kHz, 1.2MHz, or 2.2MHz, and employs PWM/PFM automatic switchover control to optimize efficiency across varying load conditions. Key protective features include under-voltage lockout (UVLO), over-current protection, and thermal shutdown, ensuring safe operation. The XC9263B755ER-G is compatible with low ESR capacitors, such as ceramic capacitors, for the load capacitor. It is available in SOT-25 and USP-6C packages, with the latter including a power good function. This product is compliant with EU RoHS standards and is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The XC9263B755ER-G is a synchronous step-down DC/DC converter IC designed for operation within an input voltage range of 3.0V to 18.0V, with a maximum output current of 500mA. It features a built-in high-side and low-side driver transistor, allowing for efficient power conversion. The output voltage can be adjusted from 1.0V to 15.0V using external resistors, with a reference voltage of 0.75V. The device supports selectable switching frequencies of 500kHz, 1.2MHz, or 2.2MHz, and employs PWM/PFM automatic switchover control to optimize efficiency across varying load conditions. Key protective features include under-voltage lockout (UVLO), over-current protection, and thermal shutdown, ensuring safe operation. The XC9263B755ER-G is compatible with low ESR capacitors, such as ceramic capacitors, for the load capacitor. It is available in SOT-25 and USP-6C packages, with the latter including a power good function. This product is compliant with EU RoHS standards and is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-1333-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-1333-2-ND
Voltage Regulators - DC DC Switching Regulators 893-1333-2-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC9263B755ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9263B755ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9263B755ER-G
IC REG BUCK ADJ 500MA 6USPC

IC REG BUCK ADJ 500MA 6USPC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9263B755ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9263B755ER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9263B755ER-G
IC REG BUCK ADJ 500MA 6USPC

IC REG BUCK ADJ 500MA 6USPC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9263B755ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9263B755ER-G
Voltage Regulators - DC DC Switching Regulators XC9263B755ER-G
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 6-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 893-1333-2-ND XC9263B755ER-G XC9263B755ER-G XC9263B755ER-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1 to 15 volts 1 volts 1 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KHZ Power Management IC - 759-IR1150PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 200 kHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers