The XC9265A3614R-G is an ultra-low power synchronous step-down DC/DC converter designed for high efficiency in battery-operated devices. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 200mA and features a low quiescent current of 0.50OºA at 1.8V output, making it suitable for applications requiring extended battery life. This regulator employs pulse frequency modulation (PFM) control, which enhances efficiency, particularly at low output currents. It includes built-in protection features such as under-voltage lockout (UVLO) and short protection. The XC9265A3614R-G is compatible with ceramic capacitors, simplifying the external component requirements to just an inductor and input/output capacitors. The product is suitable for various applications, including wearable devices, smart meters, Bluetooth units, and portable game consoles. It operates over a temperature range of -40°C to 85°C and is available in SOT-25 and USP-6EL packages, compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 3.6V 1 Output 200mA 6-XDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.6V 1 Output 200mA 6-XDFN Exposed Pad
0.5UA ULTRA LOW QUIESCENT CURREN
0.5UA ULTRA LOW QUIESCENT CURREN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265A3614R-G-ND | XC9265A3614R-G | XC9265A3614R-G | XC9265A3614R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.6 volts | 3.6 to ? volts | 3.6 volts |