The XC9262A2KD1R-G is a synchronous step-down DC/DC converter capable of delivering an output current of 1.5A. It features an input voltage range of 2.7V to 5.5V and an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device operates using HiSAT-COT control technology, which provides excellent transient response and allows for the selection of oscillation frequencies at either 1.2MHz or 3.0MHz. This regulator is designed to work efficiently with ceramic capacitors and achieves a typical efficiency of 90% at specific operating conditions. It includes several protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The quiescent current is low, at 25OºA, and the device can reduce current consumption to 1.0OºA or less during standby. The XC9262A2KD1R-G is packaged in an ultra-small LGA-8B01 form factor, measuring 1.2mm x 1.4mm x 0.3mm, making it suitable for space-constrained applications. It is compliant with EU RoHS standards and is environmentally friendly. Applications for this product include communication equipment, mobile devices, and various power supply needs for MCUs, FPGAs, and ASICs.
ULTRA SMALL 1.5A COT CONTROL SYN
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 1.5A 8-XFLGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9262A2KD1R-G | XC9262A2KD1R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 3000 kHz | 3000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-XFLGA |