Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 200mA SC-74A, SOT-753
IC REG BUCK 1.2V 200MA SOT25
IC REG BUCK 1.2V 200MA SOT25
0.5UA ULTRA LOW QUIESCENT CURREN
IC REG BUCK 1.2V 200MA SOT25
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 200mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9265C12BMR-GTR-ND | XC9265C12BMR-G | XC9265C12BMR-G | XC9265C12BMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts |