The XC9262B3DD1R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver and N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The output voltage is adjustable from 0.8V to 3.6V with an accuracy of ±2.0%, and it can deliver an output current of up to 1.5A. The device operates with an oscillation frequency that can be selected between 1.2MHz and 3.0MHz, making it suitable for various applications. This regulator employs HiSAT-COT control technology, which provides excellent transient response and low ripple across a wide load range. It includes features such as a soft-start function, under-voltage lockout (UVLO), and thermal shutdown for enhanced reliability. The quiescent current is low at 25OºA, and during standby, the current consumption can drop to 1.0OºA or less. The XC9262B3DD1R-G is packaged in an ultra-small LGA-8B01 format, measuring 1.2mm x 1.4mm x 0.3mm, making it suitable for space-constrained designs. It is compliant with EU RoHS standards and is environmentally friendly.
ULTRA SMALL 1.5A COT CONTROL SYN
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 1.5A 8-XFLGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9262B3DD1R-G | XC9262B3DD1R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 3000 kHz | 3000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-XFLGA |