Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9261B2CCER-G

Description
Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 1.5A 6-UFDFN Exposed Pad
Description
Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 1.5A 6-UFDFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9261B2CCER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.7V to 5.5V and provides an adjustable output voltage from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.5A and features a choice of oscillation frequencies at 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical turn-on time of 0.3ms, and during standby, it consumes a low quiescent current of 25OºA. Protection features include under-voltage lockout (UVLO), thermal shutdown, and current limit, ensuring reliable operation. The XC9261B2CCER-G is suitable for applications such as communication equipment, mobile devices, and power supplies for MCUs and FPGAs. It is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC9261B2CCER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.7V to 5.5V and provides an adjustable output voltage from 0.8V to 3.6V with an accuracy of ±2.0%. The device can deliver an output current of up to 1.5A and features a choice of oscillation frequencies at 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical turn-on time of 0.3ms, and during standby, it consumes a low quiescent current of 25OºA. Protection features include under-voltage lockout (UVLO), thermal shutdown, and current limit, ensuring reliable operation. The XC9261B2CCER-G is suitable for applications such as communication equipment, mobile devices, and power supplies for MCUs and FPGAs. It is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9261B2CCER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9261B2CCER-G
Voltage Regulators - DC DC Switching Regulators XC9261B2CCER-G
Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 1.5A 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 1.5A 6-UFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9261B2CCER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9261B2CCER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9261B2CCER-G
1.5A COT CONTROL SYNCHRONOUS STE

1.5A COT CONTROL SYNCHRONOUS STE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9261B2CCER-G XC9261B2CCER-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad
Life Cycle Stage Removed; Obsolete
Output Voltage 2.25 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222777 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM22673TJE-ADJ/J7002342 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details