Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9261B14DPR-G

Description
Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 1.5A SOT-89-5/6
Description
Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 1.5A SOT-89-5/6
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9261B14DPR-G is a synchronous step-down DC/DC converter from Quarktwin Technology Ltd., designed to deliver a stable output current of 1.5A. It operates within an input voltage range of 2.7V to 5.5V and provides an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device features automatic PWM/PFM switching control, which enhances efficiency and transient response across varying load conditions. The oscillation frequency can be set to either 1.2MHz or 3.0MHz, depending on application requirements. The XC9261B14DPR-G includes several protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring reliable operation. It consumes a low quiescent current of 25OºA and has a soft-start time of approximately 0.3ms for quick turn-on. The product is compatible with ceramic capacitors and is available in SOT-89-5 and USP-6C packages. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including communication equipment and power supplies for MCUs, FPGAs, and ASICs.

Datasheet Summary
Powered by GS/AI

The XC9261B14DPR-G is a synchronous step-down DC/DC converter from Quarktwin Technology Ltd., designed to deliver a stable output current of 1.5A. It operates within an input voltage range of 2.7V to 5.5V and provides an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device features automatic PWM/PFM switching control, which enhances efficiency and transient response across varying load conditions. The oscillation frequency can be set to either 1.2MHz or 3.0MHz, depending on application requirements. The XC9261B14DPR-G includes several protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring reliable operation. It consumes a low quiescent current of 25OºA and has a soft-start time of approximately 0.3ms for quick turn-on. The product is compatible with ceramic capacitors and is available in SOT-89-5 and USP-6C packages. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including communication equipment and power supplies for MCUs, FPGAs, and ASICs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9261B14DPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9261B14DPR-G
Voltage Regulators - DC DC Switching Regulators XC9261B14DPR-G
Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 1.5A SOT-89-5/6

Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 1.5A SOT-89-5/6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9261B14DPR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9261B14DPR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9261B14DPR-G
1.5A COT CONTROL SYNCHRONOUS STE

1.5A COT CONTROL SYNCHRONOUS STE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9261B14DPR-G XC9261B14DPR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89-5/6
Life Cycle Stage Removed; Obsolete
Output Voltage 1.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
DC DC Switching Controllers - LM1771TSD/NOPB-NS - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type Other; 6-WDFN Exposed Pad
Life Cycle Stage Active
View Details